The SN74BCT534SD is a high-quality, high-performance integrated circuit (IC) from Texas Instruments, a leading global semiconductor company.
- Description: Octal D-type flip-flop IC
- Applications: Implementing memory address interfaces, I/O ports, bus drivers, and working registers
- Features: Edge-triggered D-type flip-flops, with totem-pole outputs
- D input: Information on the D input is accepted by the flip-flops on the positive going edge of the clock pulse
- Output Buffers: Designed for low-capacitance drive capability, while providing a high degree of noise immunity
- Control Gate: 3-state control gate
- Package: 20-pin small-outline package
- Operating Temperature: -40°C to 85°C