EN
  • EN
  • DE

SN74BCT29864BDWG4

Part No SN74BCT29864BDWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259627-SN74BCT29864BDWG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29864BDWG4 CAD Model

Description

Product Overview: SN74BCT29864BDWG4 by Texas Instruments

The SN74BCT29864BDWG4 is a high-performance BiCMOS (Bipolar CMOS) integrated circuit from Texas Instruments, designed to meet the rigorous demands of complex digital systems. This particular device is part of the 74BCT family, which is known for its high-speed and low-power consumption properties, making it a suitable choice for interfacing with 5-V TTL logic while providing bidirectional transceiver and register capabilities.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Logic Type: It functions as a 9-bit to 18-bit registered transceiver with 3-state outputs, providing versatile bidirectional communication between data buses.
  • Voltage Range: The SN74BCT29864BDWG4 operates at a nominal supply voltage of 5V, making it compatible with TTL logic levels.
  • Speed: It boasts a high-speed interface with a typical shift frequency of 25 MHz, ensuring fast data transfer rates for high-performance systems.
  • Drive Capability: The device has strong drive capabilities, with ±48-mA IOH and IOL, to drive heavily loaded buses with minimal signal distortion.
  • Package: Encased in a 24-pin SOIC (Small Outline Integrated Circuit) package, it is designed for a compact footprint and ease of PCB layout.

Applications

The SN74BCT29864BDWG4 is ideal for a variety of applications that require high-speed data transfer and interconnectivity between different digital systems. These applications include:

  • Data communication and networking equipment
  • Servers and high-performance computing systems
  • Industrial control and automation systems
  • Telecommunications infrastructure

Reliability and Quality

As with all Texas Instruments products, the SN74BCT29864BDWG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. The device is also supported by Texas Instruments' comprehensive technical documentation, making integration into existing systems straightforward for engineers.

Whether you're upgrading an existing system or designing a new one, the SN74BCT29864BDWG4 offers the performance, durability, and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess