EN
  • EN
  • DE

SN74AXC1T45DRLR

Part No SN74AXC1T45DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number 74AXC1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47599-6,296-47599-2,296-47599-1,SN74AXC1T45DRLR-ND
Standard Package 4,000
Win Source Part Number 974655-SN74AXC1T45DRLR
Ultra Librarian 3D Model Ultra Librarian SN74AXC1T45DRLR CAD Model

Description

SN74AXC1T45DRLR - Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74AXC1T45DRLR from Texas Instruments is a versatile single-bit dual-supply bus transceiver designed to provide seamless voltage level translation in mixed-voltage digital systems. This device allows for bidirectional voltage level translation between two logic levels, ranging from 0.65 V to 3.6 V, making it an essential component for interfacing devices operating at different voltage levels within the same system.

The SN74AXC1T45DRLR features two 1-bit input-output ports (A and B), a direction control pin (DIR), and an output enable pin (OE). The direction control pin determines the direction of data flow, allowing the transceiver to operate as either a transmitter or a receiver. When the output enable pin is active, the device's outputs are in a high-impedance state, providing a 3-state output that prevents bus contention.

One of the key advantages of the SN74AXC1T45DRLR is its low on-state resistance, which minimizes signal distortion and allows for high-speed data transmission. Additionally, the device supports partial-power-down mode, significantly reducing power consumption when not in active use.

The SN74AXC1T45DRLR comes in a compact SOT-5X3 package, making it suitable for space-constrained applications. Its small footprint and low power consumption make it ideal for portable and battery-powered devices, as well as for use in consumer electronics, mobile phones, and data communication systems.

With its robust design, the SN74AXC1T45DRLR ensures data integrity and stable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality means that this transceiver meets stringent industry standards, providing reliability and longevity for critical applications.

Overall, the SN74AXC1T45DRLR is an excellent choice for designers looking for a high-performance, dual-supply bus transceiver capable of interfacing between different voltage domains in their digital systems.

  • Voltage Level Translation from 0.65 V to 3.6 V
  • Low On-State Resistance
  • Partial-Power-Down Mode
  • 3-State Outputs
  • Compact SOT-5X3 Package

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6843 $51.3225
180+ $0.5615 $101.0700
280+ $0.5440 $152.3200
380+ $0.5264 $200.0320
495+ $0.5089 $251.9055
660+ $0.4562 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess