EN
  • EN
  • DE

SN74AVC16374ZQLR

Part No SN74AVC16374ZQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 3.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.4V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74AVC1
Other Names SN74AVC16374ZQLR,-SN74AVC16374ZQLRR,-296-23246-1R,TEXTISSN74AVC16374ZQLR,2156-SN74AVC16374ZQLR,296-23246-6R,296-23246-1,296-23246-2,296-23246-2R,296-23246-1R,-296-23246-1,296-23246-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258523-SN74AVC16374ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16374ZQLR CAD Model

Description

Product Overview: SN74AVC16374ZQLR from Texas Instruments

The SN74AVC16374ZQLR is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is a part of the AVC family, which is renowned for its low-voltage operation and high-speed interface technology. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Operational Voltage: One of the key attributes of the SN74AVC16374ZQLR is its wide operational voltage range of 1.2V to 3.6V, making it compatible with various low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: It offers high-speed performance with a maximum data rate that is suitable for high-frequency data transfer and processing applications.
  • Bus Hold on Data Inputs: The device eliminates the need for external pull-up or pull-down resistors, thanks to the bus-hold feature on its data inputs, which retains the last active data input while in a high-impedance state.
  • Low Power Consumption: The SN74AVC16374ZQLR is designed for low static and dynamic power consumption, contributing to energy-efficient designs.

Applications

The versatile nature of the SN74AVC16374ZQLR makes it an excellent choice for a wide range of applications, including:

  • Telecommunications
  • Computing systems
  • Data storage devices
  • Professional video and photography equipment
  • Industrial control and automation systems

Package and Quality

Encased in a compact 56-pin BGA package (ZQL), the SN74AVC16374ZQLR ensures a minimal footprint on system boards, which is crucial for space-constrained applications. Furthermore, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is committed to high-quality standards, and this product is no exception, adhering to stringent quality control measures.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess