EN
  • EN
  • DE

SN74AUP3G07RSER

Part No SN74AUP3G07RSER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8UQFN / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-UQFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Base Product Number 74AUP3G07
Other Names -296-27500-1,TEXTISSN74AUP3G07RSER,296-27500-6,-SN74AUP3G07RSERR,296-27500-1,296-27500-2,2156-SN74AUP3G07RSER
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259715-SN74AUP3G07RSER
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G07RSER CAD Model

Description

Product Overview: SN74AUP3G07RSER

The SN74AUP3G07RSER is a high-performance, triple-buffered gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to Texas Instruments' advanced ultra-low power (AUP) series, which is engineered to deliver optimal performance with minimal power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Supply Voltage: Operates at a very low voltage range of 0.8 V to 3.6 V, which is suitable for modern low-voltage applications.
  • Low Power Consumption: Features ultra-low static power consumption, significantly reducing the overall power usage of the system it is integrated into.
  • High Drive: Despite its low power nature, the device is capable of driving a high output current, ensuring strong signal propagation.
  • Multiple Outputs: Comes with three independent buffered outputs, providing flexibility in circuit design and the possibility of driving multiple loads.
  • Schmitt-Trigger Inputs: Includes Schmitt-trigger inputs that offer excellent noise immunity and stable switching, which is particularly beneficial in noisy environments.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to safeguard the device from static damage during handling and operation.

Applications

The SN74AUP3G07RSER is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones and portable electronics
  • Microcontroller interfacing
  • Signal buffering and amplification
  • Energy-efficient logic circuits
  • Data communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUP3G07RSER is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding situations. With Texas Instruments' proven track record, designers can integrate this device into their systems with confidence, knowing it will deliver consistent performance over time.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5590 $50.3100
220+ $0.4586 $100.8920
340+ $0.4443 $151.0620
470+ $0.4300 $202.1000
605+ $0.4156 $251.4380
805+ $0.3727 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,757 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess