EN
  • EN
  • DE

SN74AUP2G80YFPR

Part No SN74AUP2G80YFPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8DSBGA / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 257 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number 74AUP2G80
Other Names 296-25875-2,296-SN74AUP2G80YFPRTR,296-SN74AUP2G80YFPRCT,-SN74AUP2G80YFPRR,296-SN74AUP2G80YFPRDKR,-296-25875-1,2156-SN74AUP2G80YFPR,296-25875-1,296-SN74AUP2G80YFPRCT,296-25875-2,296-SN74AUP2G80YFPRDKR,296-25875-6,TEXTISSN74AUP2G80YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258531-SN74AUP2G80YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G80YFPR CAD Model

Description

Overview of the SN74AUP2G80YFPR from Texas Instruments

The SN74AUP2G80YFPR is a state-of-the-art dual positive-edge-triggered D-type flip-flop integrated circuit (IC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is designed to operate with a very low-power consumption profile, making it an ideal choice for battery-powered and portable applications where energy efficiency is a critical concern.

Key Features

  • Low Power Consumption: The SN74AUP2G80YFPR is part of the Advanced Ultra-Low-Power (AUP) series, which is characterized by its low static and dynamic power consumption.
  • High-Speed Operation: Despite its low power usage, this IC does not compromise on speed, offering high-speed performance that is suitable for a variety of applications.
  • Dual Flip-Flop Design: The dual flip-flop configuration allows for greater flexibility in circuit design, enabling the user to implement a variety of logic functions with a single IC.
  • Edge-Triggered: The positive-edge-triggered mechanism ensures reliable operation and synchronization with system clocks.
  • Wide Operating Voltage Range: With an operating voltage range of 0.8V to 3.6V, it can be used in systems with different power levels, making it versatile for integration into various electronic designs.
  • Compact Packaging: Available in a small 8-pin DSBGA package, the SN74AUP2G80YFPR is designed for space-constrained applications.

Applications

The SN74AUP2G80YFPR is commonly used in a variety of digital applications, including:

  • Smartphones and wearable technology
  • Portable medical devices
  • Energy-efficient and battery-powered electronics
  • Embedded systems requiring low power consumption

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUP2G80YFPR is no exception. Manufactured with the highest quality standards, this IC ensures stable performance over its entire operating range. Additionally, it is characterized for operation from –40°C to 85°C, making it suitable for industrial applications that require a wide temperature range.

In summary, the SN74AUP2G80YFPR from Texas Instruments is a highly efficient, dual D-type flip-flop IC that offers both low power consumption and high-speed operation. Its versatility and reliability make it an excellent choice for designers looking to optimize their electronic designs for power efficiency without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess