EN
  • EN
  • DE

SN74AUP2G79YFPR

Part No SN74AUP2G79YFPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8DSBGA / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 266 MHz
Max Propagation Delay @ V, Max CL 6.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number 74AUP2G79
Other Names -SN74AUP2G79YFPRR,296-25882-1,296-25882-2,296-SN74AUP2G79YFPRDKR,296-SN74AUP2G79YFPRTR,TEXTISSN74AUP2G79YFPR,296-25882-1,2156-SN74AUP2G79YFPR,296-25882-2,296-25882-6,-296-25882-1,296-25882-6,296-SN74AUP2G79YFPRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258527-SN74AUP2G79YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G79YFPR CAD Model

Description

Product Overview: SN74AUP2G79YFPR from Texas Instruments

The SN74AUP2G79YFPR is a high-performance, dual positive-edge-triggered D-type flip-flop with a clear input, designed and manufactured by the renowned Texas Instruments. This advanced logic device is part of the ultra-low power AUP family, which is optimized for low-voltage and low-power operations, making it an ideal component for energy-sensitive applications.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption of only 0.9 µA max at 3.6 V, which is crucial for battery-powered and portable devices.
  • Wide Operating Voltage Range: It supports a broad VCC operating range from 0.8 V to 3.6 V, allowing for flexible integration into various circuit designs.
  • High-Speed Operation: Despite its low power usage, the SN74AUP2G79YFPR does not compromise on speed, featuring tpd of 3.7 ns at 3.3 V, which is suitable for high-speed data processing tasks.
  • IOFF Support: The device offers IOFF circuitry, which provides partial Power-down mode operation by disabling the outputs and preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, with the device being able to withstand ESD strikes of up to ±8 kV on the human body model (HBM).

Applications

The SN74AUP2G79YFPR is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Energy-harvesting systems
  • Wearable technology
  • Data storage and communication systems
  • Industrial controls and automation

Package and Quality

This device is offered in a space-saving DSBGA package, which is optimized for reduced space on PCBs. The SN74AUP2G79YFPR is also compliant with the RoHS directives, ensuring that it meets the latest environmental standards for electronic components. With Texas Instruments' reputation for quality and reliability, this product is a dependable choice for designers looking to enhance their electronic designs with a high-performance flip-flop component.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess