EN
  • EN
  • DE

SN74AUP2G08YFPR

Part No SN74AUP2G08YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP 8DSBGA / LOW-POWER DUAL 2-INPUT POSITIVE-AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.7ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-DSBGA (1.6x0.8)
Manufacturer Package 8-XFBGA, DSBGA
Part Number Series 74AUP2G08
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804869-SN74AUP2G08YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G08YFPR CAD Model

Description

Product Overview: SN74AUP2G08YFPR by Texas Instruments

The SN74AUP2G08YFPR is a high-performance, dual 2-input positive-AND gate integrated circuit from Texas Instruments that combines the benefits of low power consumption with high-speed operation. This device is part of the advanced ultra-low power (AUP) family, which is designed to be suitable for battery-powered and energy-efficient applications.

Manufactured with a 0.8-V to 3.6-V VCC operating voltage range, the SN74AUP2G08YFPR ensures compatibility with a wide range of supply voltages, making it versatile for various digital logic systems. Its low power consumption, characterized by a very low ICC of 0.9 µA maximum, is particularly beneficial for portable and battery-operated devices where power efficiency is critical.

The device features a high drive strength with outputs that can source or sink up to 4 mA at 3.3 V, which allows for direct driving of LEDs or other low-power indicators without the need for additional buffer components. Furthermore, the SN74AUP2G08YFPR supports a fast propagation delay of typically 3.9 ns at 3.3 V, enabling quick response times in high-speed signal processing applications.

For improved system reliability, the SN74AUP2G08YFPR incorporates Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature helps to eliminate noise on the input signals, providing a cleaner and more stable digital output.

The compact footprint of the device is encapsulated in a space-saving 8-pin DSBGA package, making it an excellent choice for space-constrained applications such as smartphones, wearable technology, and other portable electronics. The device's pinout is designed for optimal PCB routing, further simplifying the design process for engineers.

With its robust design and advanced features, the SN74AUP2G08YFPR is an ideal solution for designers looking to enhance their digital logic systems while maintaining power efficiency and high-speed performance. Its reliability and versatility make it a go-to component for a broad range of electronic products.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4661 $51.3135
85+ $1.2029 $102.2465
130+ $1.1653 $151.4890
180+ $1.1278 $203.0040
230+ $1.0902 $250.7460
310+ $0.9774 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess