EN
  • EN
  • DE

SN74AUP1T98YZPR

Part No SN74AUP1T98YZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6DSBGA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1T98
Other Names 296-SN74AUP1T98YZPRTR,296-21021-6,-SN74AUP1T98YZPRR,2156-SN74AUP1T98YZPR,296-21021-1,296-21021-2,-296-21021-1,296-SN74AUP1T98YZPRCT,296-21021-6,296-21021-2,296-21021-1,296-SN74AUP1T98YZPRDKR,-296-21021-1,TEXTISSN74AUP1T98YZPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256076-SN74AUP1T98YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98YZPR CAD Model

Description

Product Overview: SN74AUP1T98YZPR by Texas Instruments

The SN74AUP1T98YZPR is a versatile, low-power single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the advanced ultra-low-power (AUP) series, which is engineered to provide optimal performance in power-sensitive applications.

With its tiny footprint, the SN74AUP1T98YZPR comes in a compact 5-pin DSF package, making it an ideal choice for space-constrained designs. The device operates over a wide supply voltage range from 0.8V to 3.6V, which allows for compatibility with a variety of logic levels, thus providing designers with a great deal of flexibility in integrating this component into their systems.

One of the key features of this flip-flop is its low static and dynamic power consumption, which is critical for battery-operated and portable devices where power efficiency is paramount. The low power consumption does not come at the expense of speed, as the SN74AUP1T98YZPR offers a fast propagation delay, ensuring quick response times in high-performance systems.

The device also includes a bushold circuit on the data (D) input, which eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing board space. This feature ensures that the input remains at a valid logic level even when it is not being actively driven.

Additionally, the SN74AUP1T98YZPR is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial applications. The flip-flop's robust design ensures reliable performance even in harsh environmental conditions.

For designers and engineers looking for a high-performance flip-flop with minimal power draw, the SN74AUP1T98YZPR from Texas Instruments is an excellent choice. Its combination of low-power operation, high-speed performance, and compact packaging makes it a versatile component for a diverse array of electronic systems, from mobile devices to industrial controls.

Whether you are designing a new product or optimizing an existing one, the SN74AUP1T98YZPR offers the reliability and performance you need to create efficient and effective solutions.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4728 $52.0080
260+ $0.3880 $100.8800
400+ $0.3759 $150.3600
550+ $0.3637 $200.0350
715+ $0.3516 $251.3940
955+ $0.3152 $301.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess