EN
  • EN
  • DE

SN74AUP1T157DCKR

Part No SN74AUP1T157DCKR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUFF/MUX SCHMITT-TRIG SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1099600-SN74AUP1T157DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T157DCKR CAD Model

Description

Overview of SN74AUP1T157DCKR

The SN74AUP1T157DCKR is a versatile single-line to single-line non-inverting bus transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This component is part of the advanced ultra-low power (AUP) series, which is engineered to provide optimal performance with minimal power consumption, making it an excellent choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption of less than 0.9 µA, maximizing battery life in portable applications.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1T157DCKR does not compromise on speed, offering a typical propagation delay of only 3.7 ns.
  • Wide Operating Voltage Range: It is designed to function over a broad voltage range of 0.8 V to 3.6 V, providing versatility for various circuit designs and applications.
  • ESD Protection: The device includes on-chip ESD protection circuits, ensuring robustness and reliability with a human-body model (HBM) ESD protection level of ±8 kV.
  • Small Package: The SN74AUP1T157DCKR is offered in a compact 6-pin SC70 package, making it suitable for space-constrained applications.

Applications

The SN74AUP1T157DCKR is ideal for a range of applications where power efficiency and space savings are crucial. It is commonly used in:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Energy Management Systems
  • Low-Power Sensor Hubs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUP1T157DCKR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for the lifetime of your project.

Conclusion

In summary, the SN74AUP1T157DCKR from Texas Instruments is an exceptional choice for designers looking to incorporate a high-performance, low-power bus transceiver into their systems. Its features make it adaptable to a wide array of applications, while its small footprint allows for use in designs where space is at a premium.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4074 $50.9250
300+ $0.3343 $100.2900
465+ $0.3239 $150.6135
640+ $0.3134 $200.5760
830+ $0.3030 $251.4900
1,105+ $0.2716 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,435 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess