EN
  • EN
  • DE

SN74AUP1G32DPWR

Part No SN74AUP1G32DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features OR Gate IC 1 Channel - 4-X2SON (0.8x0.8)
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (0.8x0.8)
Family Name 74AUP1G32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38022-2, 296-38022-1, 296-38022-6, SN74AUP1G32DPWR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896511-SN74AUP1G32DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G32DPWR CAD Model

Description

SN74AUP1G32DPWR from Texas Instruments

The SN74AUP1G32DPWR is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate with a very low power consumption. This advanced ultra-low power (AUP) series device is optimized for use in battery-powered and portable applications where conserving power is of paramount importance.

Key Features:

  • Low Static Power Consumption: The device boasts a very low static power consumption (ICC) of only 0.9 µA maximum, making it incredibly energy-efficient.
  • Operational Voltage Range: It operates over a wide voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications and compatibility with low-voltage microprocessors and microcontrollers.
  • High-Speed Operation: With a typical tpd of 3.7 ns at 3.3 V, the SN74AUP1G32DPWR ensures high-speed operation, making it suitable for high-frequency signal processing tasks.
  • I/O Tolerance: The inputs accept voltages up to 5.5 V, allowing for down translation to VCC and providing the capability to interface with higher voltage logic levels without additional level shifters.
  • ESD Protection: It includes robust ESD protection, ensuring the device is safeguarded against electrostatic discharge events, with HBM protection exceeding JESD 22.
  • Space-Saving Package: The device is available in a small TSSOP package (DPWR suffix), which is ideal for space-constrained applications.
  • RoHS Compliant: As with many Texas Instruments products, the SN74AUP1G32DPWR is RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications:

The SN74AUP1G32DPWR is versatile and can be used in a variety of applications, including:

  • Smartphones, Tablets, and Wearable Technology
  • Portable Medical Devices
  • Energy-Harvesting Systems
  • Low-Power Sensor Nodes
  • Handheld Consumer Electronics

In summary, the SN74AUP1G32DPWR from Texas Instruments is an excellent choice for designers looking for a reliable, energy-efficient OR gate logic solution that does not compromise on speed or performance, even in the most power-sensitive applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1248 $50.5440
980+ $0.1024 $100.3520
1,515+ $0.0992 $150.2880
2,085+ $0.0960 $200.1600
2,695+ $0.0928 $250.0960
3,610+ $0.0832 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess