EN
  • EN
  • DE

SN74AUP1G04DRY2

Part No SN74AUP1G04DRY2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 6SON / Inverter IC 1 Channel 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74AUP1G04
Other Names 296-SN74AUP1G04DRY2CT,2156-SN74AUP1G04DRY2,TEXTISSN74AUP1G04DRY2,296-30063-6,296-30063-2,296-30063-1,296-30063-6,296-30063-1,296-SN74AUP1G04DRY2DKR,296-SN74AUP1G04DRY2TR,296-30063-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257924-SN74AUP1G04DRY2
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DRY2 CAD Model

Description

Product Overview: SN74AUP1G04DRY2

The SN74AUP1G04DRY2 is a high-performance, single-gate inverter chip from Texas Instruments, designed for optimal power and speed efficiency in a compact package. This advanced logic gate is part of the AUP (Advanced Ultra-Low Power) family, which is renowned for its ultra-low power consumption and excellent performance in a wide range of applications.

Key Features

  • Low Power Consumption: The SN74AUP1G04DRY2 boasts an ultra-low static power consumption of less than 0.9 µA, making it an ideal choice for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, providing fast propagation delays typically around 3.7 ns at 3.3 V, ensuring efficient signal processing in high-speed systems.
  • Wide Operating Voltage Range: This inverter operates over a broad voltage range of 0.8 V to 3.6 V, offering design flexibility for various logic levels and compatibility with modern low-voltage systems.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, capable of withstanding ESD events up to 2 kV, thereby enhancing its durability and reliability in challenging environments.
  • Compact Footprint: Housed in a tiny 6-pin package, the SN74AUP1G04DRY2 minimizes board space requirements, which is crucial for space-constrained applications such as wearable technology and portable electronics.

Applications

The SN74AUP1G04DRY2's versatile features make it suitable for a wide array of applications, including but not limited to:

  • Mobile Phones
  • Personal Electronics
  • Portable Medical Devices
  • Low-Power IoT Devices
  • Energy-Harvesting Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AUP1G04DRY2 is manufactured to the highest standards, ensuring consistent performance and longevity in your product designs. With Texas Instruments' reputation in the semiconductor industry, you can trust the SN74AUP1G04DRY2 for your critical design requirements.

Whether you're designing a power-conscious portable device or a high-speed digital system, the SN74AUP1G04DRY2 from Texas Instruments provides the efficiency, reliability, and performance you need.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1983 $50.5665
540+ $0.1858 $100.3320
840+ $0.1795 $150.7800
1,200+ $0.1670 $200.4000
1,560+ $0.1607 $250.6920
1,945+ $0.1544 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess