EN
  • EN
  • DE

SN74AUP1G04DRLRG4

Part No SN74AUP1G04DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 0.8 V ~ 3.6 V
Maximum Quiescent Current 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V ~ 0.9 V
Logic Level - High 1.6 V ~ 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-5
Package SOT-553
Win Source Part Number 1254069-SN74AUP1G04DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUP1G04
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DRLRG4 CAD Model

Description

Product Overview: SN74AUP1G04DRLRG4

The SN74AUP1G04DRLRG4 is a high-performance, single-gate inverter chip from Texas Instruments designed for optimal power and speed in a compact form factor. This advanced integrated circuit is part of the ultra-low power AUP family, which is known for its reduced power consumption without sacrificing speed and performance, making it an ideal choice for modern energy-efficient electronics.

Key Features

  • Low Power Consumption: The device operates at a very low power range, with a typical ICC of 0.9 µA, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Advanced Design: The SN74AUP1G04DRLRG4 is designed with an advanced 0.8-V CMOS process, which enables the chip to support a wide range of supply voltages from 0.8 V to 3.6 V, providing designers with flexibility in various applications.
  • High-Speed Operation: Despite its low power design, it does not compromise on speed, offering a typical tpd of 3.5 ns at 3.3 V, allowing for high-speed signal processing in critical applications.
  • Compact SOT-5X3 Package: The device comes in a small SOT-5X3 (SOT-553) package, which is ideal for space-constrained applications.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • ESD Protection: The inputs are equipped with ESD protection circuits to prevent damage from electrostatic discharge events, enhancing the durability of the device.

Applications

The SN74AUP1G04DRLRG4 is versatile and can be used in a variety of applications, including:

  • Smartphones, tablets, and other portable electronics
  • Wearable technology
  • Energy management systems
  • Medical devices
  • Low-power IoT devices

In conclusion, the SN74AUP1G04DRLRG4 from Texas Instruments is a high-quality, ultra-low power inverter chip that offers designers a balance between power efficiency and high-speed operation in a miniature package. Its robust design and versatile application range make it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2951 $51.8040
95+ $1.0627 $100.9565
150+ $1.0295 $154.4250
205+ $0.9963 $204.2415
260+ $0.9631 $250.4060
350+ $0.8635 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,860 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess