EN
  • EN
  • DE

SN74AUP1G04DCKTG4

Part No SN74AUP1G04DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE SGL INVERTER LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1099533-SN74AUP1G04DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DCKTG4 CAD Model

Description

SN74AUP1G04DCKTG4 - Texas Instruments

The SN74AUP1G04DCKTG4 is a high-performance, single-gate inverter chip from the renowned semiconductor manufacturer, Texas Instruments. This device is part of the Advanced Ultra-Low Power (AUP) series, designed specifically to operate with a very low power supply while maintaining excellent speed and performance characteristics.

Key Features:

  • Low Power Consumption: The AUP technology ensures that the device operates with minimal power draw, making it ideal for battery-operated and power-sensitive applications.
  • Operating Voltage Range: This inverter supports a wide operating voltage range from 0.8V to 3.6V, providing flexibility across different power environments and compatibility with various logic levels.
  • High-Speed Operation: Despite its low-power design, the SN74AUP1G04DCKTG4 offers fast performance with a typical tpd of 3.5 ns (nanoseconds) at 3.3V, ensuring quick signal processing for critical applications.
  • Ioff Support: The device features Ioff circuitry which provides partial power-down mode operation, thereby reducing the power consumption when it's not in use.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the chip, safeguarding it from the potential damage caused by static electricity.
  • Compact SC70 Packaging: Housed in a small SC70 package, the SN74AUP1G04DCKTG4 is suitable for space-constrained applications, offering high-density packing without compromising on functionality.

Applications:

The versatility of the SN74AUP1G04DCKTG4 allows it to be used across a broad spectrum of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Wearable Devices
  • Medical Equipment
  • Low-Power Computing Devices

In summary, the SN74AUP1G04DCKTG4 from Texas Instruments is an excellent choice for designers looking for a reliable, low-power inverter that does not compromise on speed or performance. Its small footprint, combined with its robust feature set, make it an ideal component for power-sensitive and space-limited applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1393 $50.1480
770+ $0.1305 $100.4850
1,190+ $0.1261 $150.0590
1,710+ $0.1173 $200.5830
2,215+ $0.1129 $250.0735
2,765+ $0.1085 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244,150 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess