Product Overview: SN74AUP1G00DSFR
The SN74AUP1G00DSFR is a high-performance, single-gate logic product from Texas Instruments, renowned for its low-power consumption and compact design. This particular component is part of the advanced ultra-low-power (AUP) series, designed to operate with a power supply range of 0.8V to 3.6V. This makes it an excellent choice for battery-operated and portable applications where power efficiency is crucial.
Key Features
- Low Static Power Consumption: With a typical ICC of only 0.9 μA at 3.3 V, this device is optimized for power-sensitive applications.
- High-Speed Operation: Despite its low power usage, the SN74AUP1G00DSFR does not compromise on speed, offering typical tpd of 3.5 ns at 3.3 V.
- Low Input Capacitance: Features a low CI of typically 1.5 pF, which contributes to its high-speed operation.
- Versatile Power Supply Range: Operates across a wide voltage range from 0.8V to 3.6V, providing design flexibility for various applications.
- Ioff Support: The device supports partial-power-down mode operation by providing Ioff, which prevents damaging current backflow through the device when it is powered down.
Applications
The SN74AUP1G00DSFR is suitable for a wide range of applications due to its versatility and efficiency. It is commonly used in:
- Smartphones and Tablets
- Portable Medical Devices
- Wearable Technology
- Energy Management Systems
- Low-Power Microcontrollers
Package and Quality
This device comes in a 6-pin SON package, with a small footprint that is ideal for space-constrained applications. The SN74AUP1G00DSFR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a range of environmental conditions. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting stringent quality criteria to ensure consistent performance and durability.
Ordering and Compliance
For ordering, the SN74AUP1G00DSFR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. The product adheres to RoHS compliance, ensuring that it meets global environmental standards by avoiding the use of hazardous substances.