EN
  • EN
  • DE

TPS61055YZGR

Part No TPS61055YZGR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 12DSBGA / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 500mA (Flash) 12-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 6V
Voltage - Output 5.5V
Current - Output / Channel 500mA (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash, Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Base Product Number TPS61055
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23549-1,-TPS61055YZGR-NDR,2156-TPS61055YZGR,-296-23549-1-NDR,296-23549-6-NDR,296-23549-1-NDR,296-23549-2,-296-23549-1-ND,296-23549-2-NDR,TEXTISTPS61055YZGR,296-23549-6
Standard Package 3,000
Win Source Part Number 1320325-TPS61055YZGR
Ultra Librarian 3D Model Ultra Librarian TPS61055YZGR CAD Model

Description

Introducing the TPS61055YZGR from Texas Instruments

The TPS61055YZGR is a state-of-the-art LED driver solution designed by Texas Instruments to offer exceptional performance and reliability for a variety of lighting applications. This compact, high-efficiency device is equipped with a fixed-frequency synchronous boost converter that provides a consistent power supply to drive white LEDs. Engineered with precision and durability in mind, the TPS61055YZGR is an ideal choice for portable devices that require high-brightness LED backlighting.

With an input voltage range of 2.5V to 6V, the TPS61055YZGR is versatile enough to be powered by a single-cell Li-Ion battery or a higher voltage power supply, making it suitable for a wide array of products from smartphones to handheld gaming devices. The device also boasts an integrated 2-A switch current limit, which not only simplifies design but also enhances the overall efficiency of the system.

One of the key features of the TPS61055YZGR is its true load disconnect system which ensures that when the device is disabled, the output is completely disconnected from the input. This helps to prevent any leakage currents through the LEDs when the driver is not active, thereby prolonging battery life in portable applications. Additionally, the device offers a 1-MHz fixed switching frequency, which minimizes the size of external components and helps in designing compact and space-efficient end products.

The TPS61055YZGR also includes an integrated soft start, which limits inrush current during startup, contributing to the device's longevity and stable operation. Over-temperature protection is another built-in safety feature that safeguards the device and the end product from the risks associated with excessive heat.

For designers looking for customization, the TPS61055YZGR provides an adjustable output voltage up to 18.5V via an external resistor divider, allowing for fine-tuning according to specific application requirements. Moreover, it supports pulse width modulation (PWM) for brightness control, offering designers the flexibility to adapt the illumination intensity as needed.

In conclusion, the TPS61055YZGR from Texas Instruments is a robust, high-performance LED driver that combines efficiency, versatility, and advanced features to meet the demands of modern lighting solutions. Whether for personal devices or industrial applications, this driver is engineered to deliver consistent, high-quality performance.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess