EN
  • EN
  • DE

SN74AUC2G86DCUR

Part No SN74AUC2G86DCUR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT EXCLUSIVE-OR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1254053-SN74AUC2G86DCUR
Manufacturer Homepage www.ti.com
Family Name SN74AUC2G86
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G86DCUR CAD Model

Description

Overview of SN74AUC2G86DCUR

The SN74AUC2G86DCUR is a high-performance, dual 2-input exclusive-OR gate integrated circuit (IC) designed by Texas Instruments. This advanced technology device is part of the AUC family, which is known for its ultra-low voltage operation and high-speed interfacing. The SN74AUC2G86DCUR is ideal for systems that require minimal power consumption without sacrificing speed and reliability.

Key Features

  • Operational Voltage: The device operates at a very low voltage range of 0.8V to 2.5V, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • High Speed: With a typical tpd of 2.3 ns at 2.5V, the SN74AUC2G86DCUR provides exceptional speed, which is essential for high-speed data processing and communication systems.
  • Low Power Consumption: The ultra-low power design ensures minimal power usage during operation, reducing overall energy costs and extending battery life in portable devices.
  • I/O Tolerance: The inputs and outputs are tolerant to 3.6V, allowing for interfacing with higher voltage logic levels without the need for additional level shifting components.
  • Drive Capability: The outputs can drive up to 8 LVTTL inputs, providing sufficient current for multiple loads.
  • Compact Packaging: Housed in an 8-pin VSSOP (DCU) package, the SN74AUC2G86DCUR saves valuable board space, making it ideal for space-constrained applications.

Applications

The SN74AUC2G86DCUR is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Battery-operated equipment
  • Data processing systems
  • Telecommunications
  • Computing devices
  • High-speed networking equipment

Reliability and Support

As with all Texas Instruments products, the SN74AUC2G86DCUR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Technical support and comprehensive documentation are available on the Texas Instruments website, providing engineers with all the resources they need to integrate this component into their designs successfully.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7991 $51.9415
155+ $0.6557 $101.6335
240+ $0.6352 $152.4480
330+ $0.6147 $202.8510
425+ $0.5942 $252.5350
565+ $0.5328 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,784 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess