EN
  • EN
  • DE

SN74AUC2G07DCKRE4

Part No SN74AUC2G07DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V SC70-6 / Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74AUC2G07
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259754-SN74AUC2G07DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G07DCKRE4 CAD Model

Description

The SN74AUC2G07DCKRE4 is a high-performance, dual-buffer driver from Texas Instruments designed to deliver precision logic signal manipulation with ultra-low voltage operation. This device is a part of the advanced ultra-low-voltage CMOS (AUC) family, which is optimized for low-voltage applications ranging from 0.8V to 2.5V. This makes it an ideal choice for portable and battery-powered electronics where power efficiency is crucial.

Key Features

  • Low-Voltage Operation: Capable of functioning at voltages as low as 0.8V, making it suitable for modern low-power circuit designs.
  • Dual Output: Contains two independent buffer drivers, providing flexibility in application design.
  • High-Speed: Offers fast switching speeds, which is essential for high-frequency signal processing.
  • Low Power Consumption: Its AUC technology ensures minimal power draw, thereby preserving battery life in portable devices.
  • Output Drive Capability: Capable of driving loads with up to ±8 mA at 1.8V, which is substantial for such low-voltage operation.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring device integrity during handling and operation.

Applications

The SN74AUC2G07DCKRE4 is versatile and can be used in a wide array of electronic applications. Its primary uses include but are not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and digital cameras
  • Handheld gaming consoles
  • Low-power data transmission systems
  • Signal buffering in mixed-voltage systems

Package and Quality

This component is available in a compact SC70-6 package, which is ideal for space-constrained applications. It also complies with the RoHS directive, making it an environmentally friendly choice. The SN74AUC2G07DCKRE4 is characterized for operation from –40°C to 85°C, ensuring reliability across a wide temperature range.

For designers and engineers looking for a reliable, low-voltage buffer driver, the SN74AUC2G07DCKRE4 from Texas Instruments offers an excellent balance of power efficiency, speed, and robustness, making it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess