EN
  • EN
  • DE

SN74AUC2G00YZPRB

Part No SN74AUC2G00YZPRB
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description MOS GENERAL PURP LOG / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AUC2G00
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 896504-SN74AUC2G00YZPRB
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G00YZPRB CAD Model

Description

The SN74AUC2G00YZPRB from Texas Instruments is a high-performance, dual 2-input Positive-NAND gate that operates from a voltage range of 0.8V to 2.7V. This device is part of the ultra-low-voltage AUC family, which offers optimal performance in terms of speed and power consumption, making it ideal for portable and battery-powered applications where efficiency is of paramount importance.

Featuring a small footprint, the SN74AUC2G00YZPRB comes in a compact DSF (YZP) package, which is well-suited for space-constrained applications. Despite its small size, it offers robust performance, with a fast propagation delay that enables high-speed operation, a characteristic that is critical for modern digital systems.

Key features of the SN74AUC2G00YZPRB include:

  • Optimized for Very Low Voltage (0.8V to 2.7V)
  • High-Speed Operation: tpd (Propagation Delay) of 2.9 ns at 2.3V
  • Ultra-Low Power Consumption
  • Very Low Input Capacitance: Icc of 10 μA Maximum
  • ESD Protection Exceeds JESD 22
  • Supports 5-V Tolerant Inputs
  • DSF (YZP) Package for Space-Saving Applications

With its exceptional ESD protection, the SN74AUC2G00YZPRB ensures reliability and longevity, safeguarding the device from the common electrostatic hazards found in electronic assembly and handling. The 5-V tolerant inputs provide additional versatility, allowing this NAND gate to be used in mixed-voltage environments without the need for additional level-shifting hardware.

Whether you're designing a handheld device, a wearable, or any other application where power efficiency and space are critical, the SN74AUC2G00YZPRB by Texas Instruments is an excellent choice. Its combination of low power consumption, high-speed operation, and small package size makes it an invaluable component in the design of energy-efficient and high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8236 $53.0596
26+ $3.9579 $102.9054
40+ $3.8342 $153.3680
54+ $3.7105 $200.3670
70+ $3.5868 $251.0760
94+ $3.2158 $302.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess