EN
  • EN
  • DE

SN74AUC1G17DRLRG4

Part No SN74AUC1G17DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single Schmitt-Trigger Buffer 5-SOT -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
High Level Output Current -9 mA
Lead Free Contains Lead
Logic Function Buffer, Schmitt Trigger
Low Level Output Current 9 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Bits per Element 1
Number of Channels 1
Number of Elements 1
Number of Gates 1
Number of Input Lines 1
Number of Inputs 1
Number of Output Lines 1
Number of Outputs 1
Number of Pins 5
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 2.5 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 3.9 ns
Win Source Part Number 1094903-SN74AUC1G17DRLRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G17DRLRG4 CAD Model

Description

Product Overview: SN74AUC1G17DRLRG4

The SN74AUC1G17DRLRG4 is a high-performance, single Schmitt-trigger buffer designed to operate with a power supply range of 0.8V to 2.7V. Manufactured by Texas Instruments, this device is part of their advanced ultra-low-voltage CMOS (AUC) family, offering a solution that is both power-efficient and high-speed, making it ideal for portable and battery-powered applications where power conservation is critical.

Key Features

  • Optimized Power Usage: The SN74AUC1G17DRLRG4 is optimized for very low voltage and low power operation, which is essential for extending battery life in portable devices.
  • High-Speed Performance: Despite its low-power consumption, the device does not compromise on speed, providing high-speed performance that is suitable for a variety of applications.
  • Robust Schmitt-Trigger Action: With Schmitt-trigger action at all inputs, the device offers increased noise immunity and stable output switching, which is beneficial in environments with electrical noise.
  • Low Input Capacitance: It features a low input capacitance, which reduces the loading effect on the circuits that drive the inputs of the buffer.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The versatility of the SN74AUC1G17DRLRG4 makes it an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Medical Monitoring Devices

Package and Quality

The SN74AUC1G17DRLRG4 comes in a small-outline transistor (SOT) package, specifically in a SOT-5X3 package, which is ideal for space-constrained applications. The device is also RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing processes.

With its combination of low power, high speed, and robust performance features, the SN74AUC1G17DRLRG4 from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess