EN
  • EN
  • DE

SN74AUC1G14MDBVR

Part No SN74AUC1G14MDBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0231+
Reference case SOT-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734568-SN74AUC1G14MDBVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G14MDBVR CAD Model

Description

The SN74AUC1G14MDBVR is a high-performance, single-gate device from Texas Instruments, designed to offer a range of features that make it a versatile component for modern electronic applications. This particular model is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Single Schmitt-Trigger Inverter: The device includes a single inverter with a Schmitt-trigger input. This feature allows the inverter to provide a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Optimized for Low Voltage: Operating within a voltage range of 0.8V to 2.5V, the SN74AUC1G14MDBVR is optimized for low-voltage applications. This makes it an ideal choice for battery-operated and portable devices where power efficiency is critical.
  • High-Speed Operation: Despite its low power consumption, the device does not compromise on speed. It is capable of functioning at high speeds, with a typical propagation delay time of just 2.9 ns at 1.8V, making it suitable for high-speed signal processing tasks.
  • Ultra-Small Package: The SN74AUC1G14MDBVR is available in an ultra-small SOT-23 (DBV) package, which is ideal for space-constrained applications.

Applications

The versatile nature of the SN74AUC1G14MDBVR makes it suitable for a wide array of applications, including:

  • Mobile Phones
  • PDAs and Portable Devices
  • Data Communication Systems
  • Portable Test Equipment
  • Notebook Computers
  • Medical Monitoring Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUC1G14MDBVR is no exception. It is designed and manufactured to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world use in commercial and industrial environments.

Environmental Compliance

The SN74AUC1G14MDBVR is RoHS compliant and supports Texas Instruments' commitment to environmentally responsible manufacturing. Customers can be confident that they are choosing a product that meets current environmental standards.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess