EN
  • EN
  • DE

W23X64BVH01

Part No W23X64BVH01
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 400709-W23X64BVH01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W23X64BVH01 CAD Model

Description

The W23X64BVH01 is a 64M-bit Serial Flash memory device manufactured by Winbond Electronics. This device features a small form factor and high performance, making it suitable for a variety of embedded systems applications. It utilizes a standard Serial Peripheral Interface (SPI) for communication, providing flexibility and ease of integration.

Applications:

  • Wearable Devices: Used for storing firmware and application data in smartwatches and fitness trackers.
  • IoT Devices: Provides storage for sensor data and configuration settings in IoT nodes.
  • Mobile Devices: Stores application code and user data in smartphones and tablets.
  • Set-Top Boxes: Used for storing firmware, user profiles, and application data in set-top boxes and media players.
  • Gaming Consoles: Stores game configurations and saved game data in handheld and console gaming devices.

Features:

  • 64M-bit (8M-byte) memory: Provides ample storage for code and data.
  • Standard SPI Interface: Enables easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V power supply: Operates over a wide voltage range, increasing its versatility.
  • High-performance: Offers fast read and write speeds for efficient data access.
  • Small form factor: Suitable for compact and portable devices.
  • Sector Erase: Flexible erase options including sector erase, block erase, and chip erase.
  • Page Program: Allows for efficient programming of small amounts of data.
  • Low Power Consumption: Designed for energy-efficient operation, prolonging battery life in portable devices.

Benefits:

  • Increased Storage Capacity: Enables the storage of larger firmware images and data sets.
  • Simplified Integration: The SPI interface simplifies the connection to microcontrollers and reduces development time.
  • Wide Application Range: Suitable for a broad range of applications due to its versatile features and performance.
  • Enhanced System Performance: Fast read and write speeds improve the responsiveness of the host system.
  • Compact Design: The small form factor allows for integration into space-constrained devices.
  • Improved Power Efficiency: Low power consumption extends battery life in portable applications.

Additional Details:

The W23X64BVH01 supports various SPI modes for flexible communication. It includes security features like software write protection to ensure data integrity. The device is available in different packaging options, allowing designers to select the best fit for their specific application. This Flash memory is designed for high endurance, providing long-term reliability and data retention.

You May Also Be Interested in

Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess