The SN74AUC1G00YEPR is a high-performance, single 2-input positive-NAND gate from Texas Instruments, designed to meet the needs of modern compact and power-sensitive electronics. It is a part of the AUC series, which is renowned for its ultra-low voltage operation and low power consumption, making it an ideal solution for portable and battery-powered applications.
Key Features
- Optimized Power Usage: The device operates at a very low voltage range of 0.8 V to 2.7 V, which not only reduces power consumption but also extends battery life in portable applications.
- High-Speed Performance: Despite its low-power design, the SN74AUC1G00YEPR offers high-speed operation, which is crucial for high-performance processing and data transmission.
- Space-Saving Design: Housed in a tiny DSBGA package, it minimizes the PCB space required, which is essential for space-constrained applications such as smartphones, tablets, and wearables.
- I/O Tolerance: The inputs are tolerant to 3.6 V, allowing for interface flexibility with higher voltage logic levels without the need for external level shifters.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, ensuring the device's resilience against the common issue of static electricity damage.
Applications
The SN74AUC1G00YEPR is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Notebook Computers
- Medical Devices
- And other applications where power efficiency and space are critical considerations.
Product Specifications
| Parameter |
Value |
| Logic Function |
NAND Gate |
| Number of Gates |
1 |
| Number of Inputs per Gate |
2 |
| Voltage Supply (Vcc/Vdd) |
0.8V - 2.7V |
| Output Current |
8 mA |
| Package |
DSBGA |
| Temperature Operating Range |
-40°C to +85°C |
For detailed product information, technical specifications, and support documentation, please visit Texas Instruments' official website or contact their customer support team.