EN
  • EN
  • DE

SN74AUC16240DGVR

Part No SN74AUC16240DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1254017-SN74AUC16240DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUC16240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC16240DGVR CAD Model

Description

Product Overview: SN74AUC16240DGVR

The SN74AUC16240DGVR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to address the needs of high-speed signal transmission while maintaining low power consumption. This device is part of the advanced ultra-low-voltage CMOS (AUC) logic family, making it ideal for operation in systems with power and space constraints.

Key Features

  • Operational Voltage: The device operates at a very low voltage range of 0.8V to 2.7V, which is particularly beneficial for battery-operated and portable applications.
  • High-Speed: With a maximum data transfer rate of 250 Mbps, it is well-suited for high-speed data transmission requirements.
  • Reduced Power Consumption: The SN74AUC16240DGVR is designed for minimal power consumption without compromising performance, making it suitable for energy-sensitive designs.
  • Drive Capability: It offers ±8-mA output drive at 1.8 V, which allows for driving a moderate load with sufficient current.
  • 3-State Outputs: The device features 3-state outputs to increase its versatility, enabling the outputs to be put in a high-impedance state for bus-oriented applications.

Package and Quality

The SN74AUC16240DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form, which is ideal for space-constrained applications. The package type also ensures robustness and reliability of the device. Texas Instruments' commitment to quality means that this product meets high standards of performance and durability.

Applications

Given its features, the SN74AUC16240DGVR is suitable for a wide range of applications. It is often used in:

  • Communication systems
  • Networking servers and routers
  • Portable electronics
  • Data acquisition systems
  • High-speed data paths

Conclusion

The SN74AUC16240DGVR from Texas Instruments is a versatile, high-speed buffer and line driver that brings together low-voltage operation, minimal power consumption, and high data transfer rates, all within a compact package. Its features make it an excellent choice for designers looking to optimize their high-speed digital systems while maintaining power efficiency.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess