EN
  • EN
  • DE

SN74AS823NT

Part No SN74AS823NT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 9-Bit Bus-Interface Flip-Flops 24-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function D-Type
Mount Edge
RoHS Non-Compliant
Win Source Part Number 1094897-SN74AS823NT
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS823NT CAD Model

Description

Product Overview: SN74AS823NT by Texas Instruments

The SN74AS823NT is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of the advanced Schottky (AS) family, which is known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed and energy-efficient applications.

Key Features

  • Logic Type: The SN74AS823NT is a 9-bit bus-interface flip-flop designed with 3-state outputs, which are essential for bus-oriented applications.
  • Package: Housed in a 24-pin DIP (Dual In-line Package), the SN74AS823NT offers a reliable and easy-to-handle form factor for both prototyping and mass production.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with TTL logic levels, allowing for easy integration with existing digital systems.
  • Speed: The AS series is known for its high-speed operation, and the SN74AS823NT is no exception, offering fast propagation delays and setup times.
  • Temperature Range: This device is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74AS823NT is versatile and can be used in a wide range of applications. Its high-speed and low-power characteristics make it suitable for:

  • Data communication and networking equipment
  • High-speed data acquisition systems
  • Microprocessor or microcontroller interface
  • Buffer storage and data transfer applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AS823NT is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for performance and longevity. Customers can trust TI's products for their critical design requirements.

Support and Resources

Designers and engineers can access extensive support and resources from Texas Instruments. This includes detailed datasheets, application notes, and design tools to assist in the integration of the SN74AS823NT into their projects. TI's customer support and community forums are also available for any questions or assistance needed.

With its combination of speed, power efficiency, and robustness, the SN74AS823NT from Texas Instruments stands out as a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess