EN
  • EN
  • DE

SN74AS823ANT

Part No SN74AS823ANT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 24DIP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 24-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Max Propagation Delay @ V, Max CL 13ns @ 5V, 50pF
Current - Output High, Low 24mA, 48mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 80mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Win Source Part Number 794954-SN74AS823ANT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS823
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74AS823ANT CAD Model

Description

The SN74AS823ANT from Texas Instruments is a high-performance integrated circuit designed to meet the rigorous demands of advanced digital systems. This device is a part of the Advanced Schottky (AS) logic family, known for its fast switching speeds and low power consumption, making it ideal for high-speed computing and data processing applications.

Key Features

  • Logic Type: Synchronous Counters
  • Counting Sequence: Up
  • Number of Circuits: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: DIP-24
  • Mounting Type: Through Hole

Performance Highlights

The SN74AS823ANT is engineered for optimal performance in high-speed digital environments. Its advanced Schottky technology ensures minimal propagation delay and reduced power dissipation compared to conventional TTL logic. The device boasts a typical shift frequency of 45 MHz, which is significantly higher than standard logic components, providing a competitive edge for critical timing applications.

Applications

This versatile counter can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Process control and automation
  • Digital signal processing (DSP)
  • Computer systems and networking equipment
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AS823ANT is no exception, as it is manufactured under strict quality control standards. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical support and resources, including detailed datasheets, application notes, and design tools. This ensures that integrating the SN74AS823ANT into your design is as seamless and efficient as possible.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3117 $51.5585
12+ $8.4609 $101.5308
19+ $8.1965 $155.7335
26+ $7.9321 $206.2346
33+ $7.6677 $253.0341
44+ $6.8745 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess