EN
  • EN
  • DE

SN74AS640DWG4

Part No SN74AS640DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74AS6
Standard Package 175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259772-SN74AS640DWG4
Ultra Librarian 3D Model Ultra Librarian SN74AS640DWG4 CAD Model

Description

Product Overview: SN74AS640DWG4

The SN74AS640DWG4 is a high-performance octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between data buses. This integrated circuit is part of the AS (Advanced Schottky) logic family, known for its fast switching speeds and improved energy efficiency compared to traditional Schottky TTL logic. The SN74AS640DWG4 offers enhanced system performance for a wide range of applications, including telecommunications, computing, and industrial automation.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional lines that allow for data flow in both directions, making it ideal for interfacing between two buses.
  • 3-State Outputs: Includes 3-state output-enable (OE) inputs that allow the user to place the output in a high-impedance state, facilitating bus line sharing.
  • Advanced Schottky TTL Technology: Benefits from the Advanced Schottky TTL design, which provides high speed with low power consumption.
  • Wide Operating Temperature Range: Guaranteed performance over a broad temperature range, from -40°C to 85°C, ensuring reliability in various environmental conditions.
  • Compatibility: Input and output levels are compatible with TTL logic, providing ease of integration into existing systems.

Electrical Characteristics

  • Supply Voltage (VCC): Operates at a nominal supply voltage of 5V, typical for TTL logic devices.
  • Output Current: Capable of driving high-level output current up to -3 mA and low-level output current up to 24 mA, suitable for driving multiple loads.
  • Propagation Delay: Exhibits fast propagation delay times, minimizing the latency between input signal changes and corresponding output responses.

Package and Quality

The SN74AS640DWG4 comes in a 20-pin SOIC package, which is surface-mountable and suitable for compact PCB layouts. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It is RoHS compliant, ensuring adherence to environmental regulations regarding hazardous substances.

Applications

With its robust design and fast data transmission capabilities, the SN74AS640DWG4 is an excellent choice for interfacing and data exchange in systems that require reliable and efficient communication pathways. It can be used in a variety of applications, including:

  • Data communication systems
  • Computer motherboards and peripherals
  • Networking equipment
  • Industrial control interfaces

Overall, the SN74AS640DWG4 is a versatile and reliable component that enhances the performance of high-speed digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess