EN
  • EN
  • DE

SN74AS30DBR

Part No SN74AS30DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14SSOP / NAND Gate IC 1 Channel 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74AS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74AS30DBRG4-ND,SN74AS30DBRE4,SN74AS30DBRG4,SN74AS30DBRE4-ND,2156-SN74AS30DBR-TITR,TEXTISSN74AS30DBR
Standard Package 2,000
Win Source Part Number 1094894-SN74AS30DBR
Ultra Librarian 3D Model Ultra Librarian SN74AS30DBR CAD Model

Description

Product Overview: SN74AS30DBR

The SN74AS30DBR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability. This particular chip is part of the Advanced Schottky (AS) family and serves as an 8-input positive NAND gate, designed to meet the demands of high-speed logic applications.

Key Features

  • Logic Type: The device features an 8-input positive NAND gate, which is a fundamental building block in digital electronics. It provides an output that is low only when all inputs are high, making it a versatile component for constructing complex logic circuits.
  • Package: The SN74AS30DBR comes in a SSOP (Shrink Small Outline Package) form factor, specifically in a DB package with 14 pins. This compact design allows for efficient use of board space in densely packed electronic systems.
  • Supply Voltage Range: It operates over a broad supply voltage range of 4.5V to 5.5V, which is typical for 5V TTL logic families. This ensures compatibility with a wide array of TTL logic circuits.
  • High-Speed Performance: As part of the AS logic family, this device boasts fast switching speeds, which is crucial for applications requiring quick signal processing and minimal propagation delays.
  • Drive Capability: The SN74AS30DBR has a high-current output drive capability, which is beneficial when driving capacitive loads or when used in bus-oriented systems.

Applications

The versatility of the SN74AS30DBR makes it suitable for a wide range of applications, including:

  • Complex logic circuit implementations
  • High-speed data processing systems
  • Communication systems
  • Control systems
  • Embedded systems
  • Signal processing units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AS30DBR is no exception. The device is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is designed to withstand the rigors of industrial applications, providing a dependable solution for system designers.

Overall, the SN74AS30DBR from Texas Instruments is an exceptional choice for designers looking for a high-speed, 8-input positive NAND gate that is both reliable and easy to integrate into a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess