EN
  • EN
  • DE

SN74AS153N

Part No SN74AS153N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS | IC DATA SELECTOR/MUX 1OF4 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AS153
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253972-SN74AS153N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS153N CAD Model

Description

Product Overview

The SN74AS153N is a high-performance, dual 4-line to 1-line data selector/multiplexer from Texas Instruments. This integrated circuit is designed to provide high-speed, reliable operations for a variety of digital data selection applications. It is a versatile component suitable for use in systems that require efficient data routing and switching.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Circuits: Dual
  • Number of Inputs: 4 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: Standard
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 16-PDIP
  • Mounting Type: Through Hole

Performance Characteristics

The SN74AS153N delivers exceptional performance with its Advanced Schottky (AS) technology, which enables high-speed operation while maintaining low power consumption. This technology allows the device to switch at high frequencies without significant delays, making it an excellent choice for high-speed data processing and communications systems.

Applications

With its dual data selection capability, the SN74AS153N is ideal for a wide range of applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Input/output expansion
  • Computer memory addressing
  • Control system applications

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS153N is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure its performance under various conditions. This product is RoHS compliant and is designed to meet the industry's stringent requirements for a reliable and durable data selector/multiplexer.

Ordering Information

The SN74AS153N is available in a 16-pin plastic DIP package and can be ordered through Texas Instruments' distribution network or authorized distributors. For detailed product specifications and ordering information, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess