EN
  • EN
  • DE

SN74ALVCH374DW

Part No SN74ALVCH374DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ALVCH374
Other Names SN74ALVCH374DWG4,SN74ALVCH374DWE4,2156-SN74ALVCH374DW,SN74ALVCH374DWG4,TEXTISSN74ALVCH374DW,SN74ALVCH374DWE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258601-SN74ALVCH374DW
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374DW CAD Model

Description

SN74ALVCH374DW by Texas Instruments

The SN74ALVCH374DW is a cutting-edge octal-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance IC is part of the Advanced Low-Voltage CMOS (ALVC) family, which is known for providing significant improvements in speed and output drive over equivalent Low-Voltage CMOS (LVC) logic types, while maintaining low static power consumption.

The SN74ALVCH374DW is specifically crafted to handle 3.3V signaling with 5V tolerant inputs, which makes it an ideal choice for interfacing with legacy 5V systems or for mixed-voltage system environments. It is designed to be used in a variety of digital applications, including telecommunications, computing, and industrial control systems, where reliable high-speed data transfer and storage are required.

Featuring eight D-type flip-flops with a common clock (CLK) and output enable (OE), this device allows for the synchronous storage and release of data upon the application of a clock pulse. When OE is low, the eight outputs are enabled and display the data present at their corresponding D inputs. When OE is high, the outputs are in a high-impedance state, effectively isolating the flip-flops from the data bus.

The SN74ALVCH374DW comes in a wide-body SOIC (Small Outline Integrated Circuit) 20-pin package, denoted by the 'DW' suffix in its product name. This package is surface-mountable and suitable for automated assembly processes, making it a convenient choice for modern printed circuit board (PCB) designs.

Key features of the SN74ALVCH374DW include:

  • Operates from 2.3 V to 3.6 V
  • Inputs accept voltages up to 5.5 V
  • Max tpd of 3.9 ns at 3.3 V
  • Output current of ±24 mA at 3.3 V
  • Bus hold on data inputs eliminates the need for external pullup/pulldown resistors
  • Low power consumption
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

With its combination of high-speed operation, low power consumption, and robust protection features, the SN74ALVCH374DW is a reliable and efficient solution for your high-performance digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,756 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess