EN
  • EN
  • DE

SN74ALVCH16601

Part No SN74ALVCH16601
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253905-SN74ALVCH16601
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16601 CAD Model

Description

The SN74ALVCH16601 from Texas Instruments is a high-speed, low-voltage 18-bit universal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is particularly suitable for the implementation of byte or word multiplexing and demultiplexing, as well as for wide data and address path applications.

Key Features

  • Technology: The device is built using advanced BiCMOS technology which combines the benefits of CMOS and bipolar transistors to offer high-speed operation while maintaining low power consumption.
  • Bus Compatibility: It is compatible with a variety of bus standards, including TTL and CMOS, due to its wide operating voltage range and adjustable output levels.
  • Flexibility: The SN74ALVCH16601 features configurable voltage translation which allows for operation at 3.3V or 2.5V without the need for external level shifters.
  • Data Flow Control: The device provides two 9-bit back-to-back registers that enable independent control of data flow through the use of direction control and output-enable inputs.
  • Speed: It supports fast data transfer rates, making it an ideal choice for high-speed data transfer applications.
  • Package Options: Available in a variety of packaging options, including TSSOP and TVSOP, to suit different design and space requirements.

Applications

The SN74ALVCH16601 is versatile and can be used in a range of applications, including:

  • Data communication in servers
  • Telecommunications equipment
  • Networking switches and routers
  • High-speed data acquisition systems
  • Memory interface buses

Reliability and Support

As with all Texas Instruments products, the SN74ALVCH16601 is designed for reliability and long-term performance. TI provides extensive technical support and documentation, making integration into your design a seamless process. The device also meets or exceeds the stringent industrial standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess