The SN74ALVCH162260DL, manufactured by Texas Instruments, is a high-performance, advanced low-voltage complementary metal-oxide-semiconductor (CMOS) device.
- Type: Designed with 12-bit universal bus drivers with 3-state outputs.
- Operating Voltage: Operates @ a voltage range of 2.3V to 3.6V.
- Output Current: Has a maximum output current of 12mA.
- Latch-up Performance: Has a latch-up performance exceeding 250 mA per JESD 17.
- Outputs: Has 3-state outputs.
- Bus-hold Circuitry: Designed with a bus-hold circuitry that eliminates the need for external pullup or pulldown resistors.
- Ioff Support: Features Ioff support.
- Package: Housed in a 48-pin SSOP (DB) package.
- Compliance: RoHS compliant.