SN74ALVC245PWRG4 - Texas Instruments
The SN74ALVC245PWRG4 from Texas Instruments is a sophisticated integrated circuit designed to address the needs of high-speed signal transfer and voltage translation in digital systems. This octal bus transceiver with 3-state outputs is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology.
Featuring eight bidirectional data lines, the SN74ALVC245PWRG4 allows for smooth and efficient data flow between two buses of differing voltage levels. This is particularly useful in applications where interfacing between different voltage domains is required, such as when connecting 3.3V and 5V logic devices.
Key Features:
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Operating Voltage: Ranges from 2.3V to 3.6V, making it suitable for low-voltage applications.
- Data Rate: Capable of transferring data at high speeds, which is essential for modern digital communication and data processing applications.
- Drive Capability: ±24-mA output drive at 3.3 V, which ensures strong signal transmission over longer distances or through capacitive loads.
- I/O Voltage Levels: Compatible with 5-V Input and Output Voltage Levels, allowing for easy integration with legacy systems.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, marked by the PWR suffix in the product number.
- Temperature Range: Operates over the industrial temperature range of -40°C to 85°C.
The SN74ALVC245PWRG4 is ideal for a variety of digital applications, including computing, networking, and telecommunications, where reliable data transfer is critical. Its robust design ensures that it can handle the demands of complex digital systems, while its compatibility with different voltage levels and high-speed operation make it a versatile choice for designers and engineers.
With its advanced features and reliable performance, the SN74ALVC245PWRG4 from Texas Instruments represents a state-of-the-art solution for modern digital interfacing challenges.