The SN74ALVC1G00DY is a high-performance, advanced CMOS logic device from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Description: Single 2-input positive-NAND gate that operates from 0.8 V to 3.6 V.
- Power Consumption: Characterized by its low static and dynamic power consumption.
- Operating Voltages: Supports a wide range of operating voltages.
- Features: Schmitt-trigger action @ all inputs.
- Support: Equipped with Ioff support.
- Latch-Up Performance: Has a latch-up performance exceeding 100 mA per JESD 78, Class II.
- Packages: Available in a variety of packages.
- Translation: Specified for direct translation in mixed-voltage systems.