EN
  • EN
  • DE

SN74ALVC08IPWRQ1

Part No SN74ALVC08IPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features AND Gate IC 4 Channel - 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74ALVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74ALVC08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31757-6, -296-31757-1-ND, SN74ALVC08IPWRQ1-ND, 296-31757-1, 296-31757-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896474-SN74ALVC08IPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74ALVC08IPWRQ1 CAD Model

Description

Overview of SN74ALVC08IPWRQ1

The SN74ALVC08IPWRQ1 is a robust automotive-grade product from Texas Instruments, designed to meet the stringent requirements of the automotive industry. This integrated circuit is part of the 74ALVC family and offers a quadruple 2-input positive-AND gate functionality. It is specifically engineered to operate in the extended temperature ranges that are typical in automotive environments.

Key Features

  • Logic Type: The device features a quadruple 2-input AND gate logic, which is essential for implementing logical conjunctions in digital circuits.
  • Operating Voltage: It operates at a wide range of supply voltages from 1.65V to 3.6V, making it compatible with various low-voltage applications.
  • Output Current: The SN74ALVC08IPWRQ1 can deliver an output current of ±24 mA, ensuring reliable drive capability.
  • Package: This product comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 14 pins, which is ideal for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, it is well-suited for harsh automotive environments.
  • Automotive Qualifications: It is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronics.

Applications

The SN74ALVC08IPWRQ1 is versatile and can be used in a variety of automotive applications where logic AND functions are required. Typical applications include:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Powertrain systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The SN74ALVC08IPWRQ1 is designed to meet the rigorous demands of the automotive industry, providing a reliable solution for digital logic operations in vehicles. Its robust design ensures that it can withstand the extreme conditions encountered in automotive applications, offering both long-term performance and durability.

For engineers and designers in the automotive sector looking for a dependable and high-quality logic gate solution, the SN74ALVC08IPWRQ1 from Texas Instruments is an excellent choice that combines performance with automotive-grade reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8327 $54.1255
150+ $0.6832 $102.4800
230+ $0.6619 $152.2370
315+ $0.6405 $201.7575
405+ $0.6192 $250.7760
545+ $0.5551 $302.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess