EN
  • EN
  • DE

SN74ALVC00RGYR

Part No SN74ALVC00RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14VQFN / NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number SN74ALVC
Other Names 2156-SN74ALVC00RGYR-TITR,2156-SN74ALVC00RGYR,TEXTISSN74ALVC00RGYR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257993-SN74ALVC00RGYR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC00RGYR CAD Model

Description

Product Overview: SN74ALVC00RGYR by Texas Instruments

The SN74ALVC00RGYR is a high-performance, quad 2-input NAND gate integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The device operates with a 3.3V power supply but is also 5V tolerant on input, making it compatible with mixed-voltage systems.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Number of Inputs per Circuit: 2
  • Operating Voltage: 1.65V to 3.6V, 5V tolerant inputs
  • Output Current: ±24mA
  • Propagation Delay Time: 2.9ns at 3.3V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: VQFN-14

Performance and Applications

The SN74ALVC00RGYR is designed for high-speed operation while maintaining low power consumption. Its fast propagation delay and edge-rate control minimize signal transmission noise, making it suitable for use in telecommunications, computing, and other noise-sensitive applications. The device's robustness is further enhanced by its latch-up performance, which exceeds 250mA per JESD 17, providing reliable operation under stressful conditions.

This versatile logic gate is commonly used in a variety of digital applications, including:

  • Server and Networking Equipment
  • Data Storage and Signal Processing
  • Consumer Electronics
  • Embedded Systems
  • Industrial Controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVC00RGYR is no exception, as it is manufactured under strict quality control standards and is subjected to rigorous testing to ensure performance and reliability. Its robust design ensures that it can withstand the demanding conditions of industrial and commercial environments.

Ordering and Packaging

The SN74ALVC00RGYR is supplied in a VQFN-14 package and is available in tape and reel packaging for automated assembly processes, ensuring efficient handling and mounting. For detailed ordering and shipping information, customers should refer to the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2644 $50.2360
465+ $0.2170 $100.9050
715+ $0.2102 $150.2930
985+ $0.2034 $200.3490
1,275+ $0.1967 $250.7925
1,705+ $0.1763 $300.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess