EN
  • EN
  • DE

SN74ALVC00IDRQ1

Part No SN74ALVC00IDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC  /  NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74ALVC
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257501-SN74ALVC00IDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74ALVC00IDRQ1 CAD Model

Description

SN74ALVC00IDRQ1 - Texas Instruments

The SN74ALVC00IDRQ1 is a high-performance, automotive-grade integrated circuit from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This device is part of the ALVC family, which is known for its low-voltage operation and compatibility with 3.3V and 2.5V logic levels.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate - This IC consists of four independent gates that perform the logical NAND function, which is a fundamental building block in digital circuits.
  • Operating Voltage: The device operates at a voltage range of 1.65V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with modern microcontroller logic levels.
  • Drive Capability: It has ±24-mA output drive at 3.3V, which is robust enough for driving heavy loads, such as LEDs or other logic gates, without the need for additional buffer components.
  • Automotive Qualification Standard: Qualified for automotive applications, the SN74ALVC00IDRQ1 complies with the AEC-Q100 standard, ensuring reliability under extreme conditions including temperature and vibration.
  • Package: The device is available in a small-outline integrated circuit package (SOIC), specifically in an 8-pin format, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C guarantees performance across a wide range of environmental conditions.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is free from environmentally harmful substances like lead, making it suitable for use in a variety of markets including those with strict environmental regulations.

The SN74ALVC00IDRQ1 is an excellent choice for automotive and other high-reliability applications that require a mix of low power consumption and high-speed operation. Its small footprint, combined with its high drive capability and compliance with automotive standards, make it an essential component for designers looking to optimize their system's performance while adhering to stringent industry requirements.

Applications:

Typical applications of the SN74ALVC00IDRQ1 include automotive control systems, signal processing, power management, and any other systems where a reliable low-voltage NAND gate function is required.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess