EN
  • EN
  • DE

SN74ALS805ADWE4

Part No SN74ALS805ADWE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 6CH 2-INP 20SOIC / NOR Gate IC 6 Channel 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74ALS8
Standard Package 125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258007-SN74ALS805ADWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS805ADWE4 CAD Model

Description

SN74ALS805ADWE4 Logic Gate IC by Texas Instruments

The SN74ALS805ADWE4 is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This specific part belongs to the 74ALS series, which is known for its advanced low-power Schottky technology. The SN74ALS805ADWE4 is a quintessential component for designers looking for a reliable and efficient logic gate IC for their electronic applications.

Key Features:

  • Device Type: The SN74ALS805ADWE4 is a NOR Gate IC, which is a fundamental component used in various digital circuits. NOR gates are a type of logic gate that output true or high only when all inputs are false or low.
  • Number of Circuits: This device contains 4 independent gates, allowing for multiple operations within a single package, which saves space and improves efficiency in complex circuit designs.
  • Number of Inputs per Gate: Each gate in the SN74ALS805ADWE4 has two inputs, providing the standard configuration for performing the NOR function.
  • Output Current: It is capable of delivering a high-level output current of -0.4 mA and a low-level output current of 8 mA, ensuring robust performance for driving connected components.
  • Supply Voltage Range: The IC operates over a wide supply voltage range of 4.5V to 5.5V, making it compatible with typical TTL (Transistor-Transistor Logic) power levels.
  • Package / Case: It comes in a 20-SOIC (0.295", 7.50mm Width) package, which is a surface-mountable design that allows for efficient use of PCB space.
  • Operating Temperature: The SN74ALS805ADWE4 is designed to function within an operating temperature range of 0°C to 70°C, suitable for commercial-grade applications.

Applications:

The SN74ALS805ADWE4 is versatile and can be used in a variety of digital applications including, but not limited to:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Communication equipment

With its reliable performance and Texas Instruments' reputation for quality, the SN74ALS805ADWE4 is an excellent choice for designers and engineers looking to incorporate a dependable NOR gate logic IC into their electronic projects and products.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess