EN
  • EN
  • DE

SN74ALS652A-1DWRE4

Part No SN74ALS652A-1DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259898-SN74ALS652A-1DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS652A-1DWRE4 CAD Model

Description

The SN74ALS652A-1DWRE4 is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a part of the Advanced Low-Power Schottky (ALS) series, which are known for their balance between speed and power consumption, making them ideal for a wide range of digital applications.

At the heart of the SN74ALS652A-1DWRE4 is an octal bus transceiver and register with 3-state outputs. The transceiver is bidirectional and designed to interface with 8-bit buses. The device also features a separate output-enable (OE) input for each bus, which allows for greater control over data flow and signal integrity.

The registers within the SN74ALS652A-1DWRE4 are edge-triggered D-type flip-flops that can store data independently of the state of the data on the bus. This feature is particularly useful when temporary storage or data manipulation is required. The flip-flop outputs are also equipped with 3-state capabilities, allowing for multiple devices to be connected to a common bus line without interference.

The SN74ALS652A-1DWRE4 operates over a wide voltage range and is characterized for operation from 0°C to 70°C, ensuring reliable performance in a variety of environments and applications. The device is packaged in a DW (SOIC) package, which is suitable for surface mounting and can be easily integrated into a range of electronic assemblies.

Key features of the SN74ALS652A-1DWRE4 include:

  • Octal Bus Transceiver with 3-State Outputs
  • D-Type Flip-Flops for Data Storage
  • Wide Operating Voltage Range
  • Operational Temperature Range: 0°C to 70°C
  • Edge-Triggered Data Storage Mechanism
  • Separate Output-Enable Inputs for Each Bus
  • SOIC Packaging for Surface Mount Technology

Whether it's for data transfer, buffering, or temporary data holding, the SN74ALS652A-1DWRE4 is engineered to meet the stringent requirements of modern digital systems. Its combination of speed, power efficiency, and design flexibility makes it a smart choice for designers and engineers looking to optimize their digital applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess