EN
  • EN
  • DE

SN74ALS374ADBR

Part No SN74ALS374ADBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 16ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 19mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Family Part Number 74ALS374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253770-SN74ALS374ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS374ADBR CAD Model

Description

The SN74ALS374ADBR is a high-performance integrated circuit from Texas Instruments, designed for a wide array of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its excellent balance between speed and power consumption.

Key Features:

  • Logic Type: The device is an octal edge-triggered D-type flip-flop, which means it contains eight flip-flops with direct clear inputs.
  • Package: It comes in a 20-pin SSOP (Shrink Small Outline Package) that is suitable for surface-mount technology, providing a compact footprint for space-sensitive applications.
  • Functionality: Each flip-flop is designed to store a single bit of data and is triggered on the low-to-high transition of the clock input, while the clear input can reset all flip-flops.
  • Output Capability: The SN74ALS374ADBR features a 3-state bus-driving output, which allows for the connection of multiple outputs to a common bus without interference.
  • Power Supply: It operates at a standard 5V power supply, which is common in digital systems, making it easy to integrate into existing designs.

Applications:

The SN74ALS374ADBR is ideal for various applications where reliable data storage and retrieval are essential. It is commonly used in:

  • Buffer storage
  • Memory address registers
  • System control registers
  • Peripheral drivers where data needs to be held available for extended periods without change

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS374ADBR is manufactured with high standards, ensuring stable performance in a range of environmental conditions. It is suitable for commercial-grade applications and comes with the assurance of Texas Instruments' rigorous testing protocols.

Conclusion:

The SN74ALS374ADBR from Texas Instruments is a versatile and reliable choice for designers looking to incorporate octal edge-triggered D-type flip-flops into their digital systems. With its ALS technology, it offers a great trade-off between speed and power, making it an efficient component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess