EN
  • EN
  • DE

SN74ALS29841NT

Part No SN74ALS29841NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ALS SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS29841
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671073-SN74ALS29841NT
Ultra Librarian 3D Model Ultra Librarian SN74ALS29841NT CAD Model

Description

The SN74ALS29841NT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the ALS (Advanced Low-Power Schottky) logic family, which is renowned for its perfect balance between speed and power consumption. The SN74ALS29841NT is specifically crafted to deliver reliable logic operations, making it an essential component in a wide array of electronic applications.

Featuring a buffered 9-bit bus interface, the SN74ALS29841NT is primarily used as a bus transceiver capable of bidirectional communication. It is designed to drive heavily loaded bus lines in a high-capacity memory and data processing systems. The bus transceiver allows for direct interfacing with the memory, microprocessors, and other digital integrated circuits, making it a versatile choice for system designers.

The SN74ALS29841NT operates at a voltage range of 4.5V to 5.5V, which is typical for many digital systems, ensuring compatibility with standard power supplies. Its power-off disable feature ensures no excessive current draw when the device is powered down, thus protecting the bus lines. Additionally, the transceiver's outputs feature TRI-STATE® technology, which allows for the disconnection of the outputs from the bus, enabling multiple devices to share the same bus line without interference.

The package type for this product is the industry-standard 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing a robust mechanical and electrical connection. The "NT" suffix in the product name indicates a plastic encapsulation, which offers a cost-effective solution while maintaining high reliability.

Texas Instruments ensures that the SN74ALS29841NT meets stringent quality standards, providing designers with a reliable component for high-speed logic applications. Whether it's for use in computers, communication equipment, or complex data processing units, this integrated circuit stands as a testament to Texas Instruments' commitment to excellence in electronic design and manufacturing.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess