EN
  • EN
  • DE

SN74ALS29821DWRG4

Part No SN74ALS29821DWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 20SOIC / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Max Propagation Delay @ V, Max CL 16ns @ 5V, 300pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 115 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258620-SN74ALS29821DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS29821DWRG4 CAD Model

Description

SN74ALS29821DWRG4 by Texas Instruments

The SN74ALS29821DWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular device is a member of the Advanced Low-Power Schottky (ALS) logic family, designed to offer both speed and energy efficiency, making it an ideal choice for a wide array of electronic applications.

This integrated circuit features a 20-bit universal bus driver with 3-state outputs. It is designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. The 3-state outputs ensure that multiple outputs can be connected to a common bus, which remains in a high-impedance state unless the output is specifically enabled. This characteristic is crucial for preventing bus contention and allows for seamless data flow within complex digital systems.

The SN74ALS29821DWRG4 is housed in a wide-body SOIC package, with the designation "DWR" indicating the package type, and the "G4" suffix signifying the level of RoHS compliance. The surface-mount package ensures that the device can be easily integrated into modern PCB designs, contributing to more compact and efficient layouts.

Key features of the SN74ALS29821DWRG4 include:

  • High drive capability, which is essential for driving heavy loads or for use in high-capacitance situations.
  • Low power consumption, a hallmark of the ALS series, which minimizes power usage without sacrificing performance.
  • Compatibility with 5V systems, ensuring that it can be easily integrated into existing designs without the need for additional voltage level translation.
  • Operational temperature range from 0°C to 70°C, accommodating most commercial application requirements.

As a product of Texas Instruments, the SN74ALS29821DWRG4 benefits from the company's commitment to quality and support. Engineers and designers choosing this device can be confident in its performance and longevity, backed by Texas Instruments' extensive resources and technical expertise.

Whether it's being used in data transmission, microprocessor interfacing, or memory address driving, the SN74ALS29821DWRG4 stands out as a robust and efficient solution that meets the stringent requirements of modern digital electronics.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7209 $54.0463
16+ $6.3351 $101.3616
25+ $6.1372 $153.4300
34+ $5.9392 $201.9328
44+ $5.7412 $252.6128
59+ $5.1473 $303.6907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess