EN
  • EN
  • DE

SN74ALS27ADG4

Part No SN74ALS27ADG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14SOIC / NOR Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 15ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ALS27
Other Names 2156-SN74ALS27ADG4,TEXTISSN74ALS27ADG4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258014-SN74ALS27ADG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS27ADG4 CAD Model

Description

Product Overview: SN74ALS27ADG4

The SN74ALS27ADG4 from Texas Instruments is a high-performance, triple 3-input positive-NOR gate designed to deliver fast and reliable logic operations. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which provides a perfect balance between speed and power consumption, making it a suitable choice for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: Triple 3-Input Positive-NOR Gate
  • Supply Voltage Range: 4.5V to 5.5V, allowing for standard TTL-level power supplies.
  • Operating Temperature: -40°C to 85°C, providing reliability over a wide range of environmental conditions.
  • Package: The device comes in a standard SOIC-14 package, which is suitable for surface mounting and is widely used in the industry.
  • Switching Characteristics: Fast propagation delay and transition times ensure high-speed operation for frequency-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LS-TTL loads, ensuring compatibility with a variety of other logic families.
  • Low Power Consumption: The ALS technology provides a reduced power profile compared to standard TTL logic, making it ideal for power-sensitive designs.

Applications

The SN74ALS27ADG4 is versatile enough to be used in a multitude of electronic circuits and systems. Its applications include, but are not limited to:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ALS27ADG4 is no exception. It is designed to meet stringent industry standards, ensuring both reliability and performance. With Texas Instruments' reputation for producing high-quality components, you can trust the SN74ALS27ADG4 for your critical design requirements.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess