EN
  • EN
  • DE

SN74ALS253DR

Part No SN74ALS253DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SELECTOR/MUX DUAL 1-4 16-SOIC / Multiplexer 1-Element Bipolar 3-ST 8-IN 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794920-SN74ALS253DR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS253DR CAD Model

Description

Product Overview: SN74ALS253DR from Texas Instruments

The SN74ALS253DR is a high-quality multiplexer from Texas Instruments, designed to provide exceptional performance in a variety of digital applications. This device is a dual 1-of-4 data selector/multiplexer, incorporating two individual 4-line inputs and a single output from each section. It is widely used in data routing applications where it efficiently directs the flow of digital signals within a circuit.

Key Features

  • Logic Family: The SN74ALS253DR is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and low power consumption.
  • Dual Multiplexer: This component features two multiplexers with common select inputs and separate enable inputs, offering flexibility in signal management.
  • Package Type: Housed in an SOIC-16 package, the SN74ALS253DR is designed for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, making it compatible with standard TTL power supply levels.
  • High-Speed Performance: The device boasts a typical propagation delay time of 10ns, ensuring rapid signal processing for high-speed operations.

Applications

The SN74ALS253DR is versatile and can be utilized in various digital systems, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74ALS253DR is no exception, offering reliable performance and durability. It operates within a temperature range of 0°C to 70°C, ensuring stability across various environmental conditions.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes for high-volume production. The SN74ALS253DR is RoHS compliant and supports green manufacturing requirements, reflecting Texas Instruments' dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4523 $52.0145
270+ $0.3712 $100.2240
420+ $0.3596 $151.0320
575+ $0.3480 $200.1000
745+ $0.3364 $250.6180
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,302 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess