EN
  • EN
  • DE

SN74ALS253D

Part No SN74ALS253D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC / Multiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS253
Other Names SN74ALS253DE4,296-33730-5,TEXTISSN74ALS253D,SN74ALS253D,SN74ALS253DG4,2156-SN74ALS253D,SN74ALS253DG4,SN74ALS253DE4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256843-SN74ALS253D
Ultra Librarian 3D Model Ultra Librarian SN74ALS253D CAD Model

Description

The SN74ALS253D is a high-quality dual 1-of-4 line data selector/multiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect balance between speed and power consumption. The SN74ALS253D is a pivotal component for systems requiring efficient data routing and selection.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Dual
  • Number of Inputs: 1-of-4
  • Output Type: 3-State
  • Package / Case: SOIC-16
  • Operating Temperature: -40°C to +85°C

Performance and Quality

The SN74ALS253D ensures reliable performance with its advanced design, capable of functioning within a wide range of operating temperatures. The device features a typical power dissipation of 40 mW and a maximum of 200 mW, making it an energy-efficient choice for complex electronic systems. The 3-state outputs can drive up to 15 LSTTL loads, which allows for greater flexibility and compatibility with other components in a circuit.

Applications

With its versatile configuration, the SN74ALS253D is suitable for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation

Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS253D is no exception. This multiplexer is rigorously tested to meet high standards, ensuring that it performs consistently across all specified conditions. Whether you are designing a new system or upgrading an existing one, the SN74ALS253D offers the reliability and performance you can trust.

Ordering Information

The SN74ALS253D is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. For detailed ordering and shipping information, please refer to Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess