EN
  • EN
  • DE

SN74ALS139NS

Part No SN74ALS139NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DEMUX DL 2-4 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 666 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850397-SN74ALS139NS
Ultra Librarian 3D Model Ultra Librarian SN74ALS139NS CAD Model

Description

The SN74ALS139NS from Texas Instruments is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit that is designed to offer efficient and reliable solutions for a wide range of digital applications. This versatile chip is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its balance between speed and power consumption.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: Two independent 1-of-4 decoders
  • Output Current: Capable of driving 15 LSTTL loads
  • Package: 16-pin plastic SOP (Small Outline Package)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 4.5 V to 5.5 V

Performance and Applications

The SN74ALS139NS is designed to demultiplex or decode signals from a binary-coded dataset to one of four outputs, making it ideal for use in a variety of digital systems. Each of the two decoders accepts two binary weighted inputs (A0, A1) and provides four mutually exclusive active-LOW outputs (O0 to O3).

One of the key advantages of the SN74ALS139NS is its ability to work at high speeds while maintaining low power consumption. This makes it suitable for use in high-speed memory decoders, data transmission systems, and various other digital logic applications where power efficiency is crucial.

Its robust design ensures reliable performance in standard industrial operating temperature ranges, and its small form factor SOP package allows for compact PCB layouts. The SN74ALS139NS is also characterized by its high noise immunity and low power dissipation, which are essential attributes for modern electronic devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS139NS is no exception. It is manufactured using state-of-the-art processes to ensure high reliability and function in various environments. Whether used in commercial electronics or industrial control systems, the SN74ALS139NS provides the performance and dependability that professionals expect from Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4756 $50.8536
15+ $6.9544 $104.3160
23+ $6.7371 $154.9533
31+ $6.5197 $202.1107
40+ $6.3024 $252.0960
54+ $5.6504 $305.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess