EN
  • EN
  • DE

SN74ALS09NSRG4

Part No SN74ALS09NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OP COL 4CH 2IN 14SOP / AND Gate IC 4 Channel Open Collector 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 54ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74ALS0
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258042-SN74ALS09NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS09NSRG4 CAD Model

Description

Overview of SN74ALS09NSRG4

The SN74ALS09NSRG4 is a high-performance integrated circuit from Texas Instruments, designed as a quadruple 2-input positive-AND gate. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power of standard CMOS with the speed and drive capabilities of bipolar transistors. The SN74ALS09NSRG4 is optimized for use in a wide variety of digital applications, where efficient and reliable logic operations are required.

Key Features

  • Logic Type: The SN74ALS09NSRG4 consists of four independent 2-input AND gates, which are capable of performing the logical AND function.
  • Supply Voltage Range: This device operates at a nominal voltage of 5V but can handle a range from 4.5V to 5.5V, making it suitable for many standard digital systems.
  • Output Drive Capability: The outputs can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Package: It is available in a 14-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Performance Characteristics

  • Switching Performance: The SN74ALS09NSRG4 offers fast switching characteristics, with a typical propagation delay time of 4.5 ns, providing high-speed operation for critical applications.
  • Power Dissipation: The power consumption is low, with a typical IC power dissipation of only 1 mW, making it an energy-efficient choice for battery-powered and energy-sensitive systems.

Applications

The SN74ALS09NSRG4 is suitable for a multitude of applications including, but not limited to, the following:

  • Logic gates and digital signal processing
  • Control systems
  • Data communication systems
  • Instrumentation and test equipment
  • Computer systems and servers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALS09NSRG4 is no exception, as it is designed and manufactured to meet the high standards expected from a leader in the semiconductor industry. With its robust performance and proven technology, this device is an excellent choice for designers looking for a dependable AND gate logic solution.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess