EN
  • EN
  • DE

SN74ALS09NSR

Part No SN74ALS09NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OP COL 4CH 2IN 14SOP / AND Gate IC 4 Channel Open Collector 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 54ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74ALS0
Other Names 2156-SN74ALS09NSR-TITR,TEXTISSN74ALS09NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258040-SN74ALS09NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS09NSR CAD Model

Description

Product Overview: SN74ALS09NSR by Texas Instruments

The SN74ALS09NSR is a high-quality integrated circuit produced by Texas Instruments, a leading manufacturer in the semiconductor industry. This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption. The SN74ALS09NSR is designed to deliver reliable performance for a wide range of digital applications.

Key Features

  • Logic Type: The SN74ALS09NSR is a quadruple 2-input positive-AND gate, providing essential logic functions for digital circuits.
  • Package: It comes in an SOP (Small Outline Package) with a NS tape and reel, indicated by the 'NSR' suffix, making it suitable for automated surface-mount assembly processes.
  • Operating Voltage: The device typically operates at 5V, which is standard for TTL (Transistor-Transistor Logic) compatible circuits, offering easy integration with other TTL components.
  • Power Consumption: As part of the ALS series, this IC features low power consumption while maintaining high-speed operation, which is critical for energy-efficient designs.
  • Drive Capability: The SN74ALS09NSR is capable of driving a decent amount of current, allowing it to interface with various peripherals, including LEDs and other logic families with compatible voltage levels.

Applications

The SN74ALS09NSR is versatile and can be used in various digital applications. Its primary use is in logic systems where multiple signals need to be combined with AND logic operations. It is ideal for:

  • Data processing systems
  • Control systems
  • Communication equipment
  • Embedded systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS09NSR is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from TI components. This product is designed for longevity and stable operation in a variety of environmental conditions, making it a trustworthy choice for critical applications.

Whether you are designing a complex digital system or simply need a reliable logic gate for a basic circuit, the SN74ALS09NSR from Texas Instruments offers the performance and durability you need.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess