EN
  • EN
  • DE

SN74AHCT374DGVR

Part No SN74AHCT374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 130 MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TVSOP
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT374
Other Names 296-4743-6,296-4743-1R,-296-4743-1,-SN74AHCT374DGVRE4,296-4743-1,296-4743-2,TEXTISSN74AHCT374DGVR,296-4743-2R,-SN74AHCT374DGVRR,-SN74AHCT374DGVRG4,-296-4743-1,-SN74AHCT374DGVRG4R,-SN74AHCT374DGVRE4R,2156-SN74AHCT374DGVR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258644-SN74AHCT374DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT374DGVR CAD Model

Description

SN74AHCT374DGVR Octal Edge-Triggered D-Type Flip-Flops

The SN74AHCT374DGVR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit, designed for use in a wide range of digital applications. This device features eight D-type flip-flops with a common clock (CLK) and output enable (OE) inputs, making it an ideal choice for implementing buffer registers, shift registers, and state machines.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT374DGVR ensures low power consumption while maintaining high-speed operation. It is compatible with both 5V TTL and CMOS logic levels, thanks to its 'AHCT' logic family designation, which provides TTL-compatible inputs and the ability to drive 15 LSTTL loads. The device operates over a broad voltage range of 4.5V to 5.5V, making it versatile for interfacing with a variety of digital systems.

The flip-flops in the SN74AHCT374DGVR capture data on the rising edge of the clock signal, ensuring reliable and predictable data storage. When the output enable (OE) is low, the eight outputs (Q0 to Q7) are active and reflect the data stored in the flip-flops. Conversely, a high OE signal places the outputs in a high-impedance state, effectively disconnecting them from the circuit, which is useful for bus-oriented systems.

Available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), the SN74AHCT374DGVR is designed for space-constrained applications. The package is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is essential for industrial and automotive applications.

Key features of the SN74AHCT374DGVR include:

  • Eight D-type flip-flops with single clock and output enable
  • Edge-triggered data input for precise control
  • Low power consumption with high-speed operation
  • 5V tolerant inputs for interfacing with TTL logic levels
  • Supports 4.5V to 5.5V VCC operation
  • 3-state outputs for bus interfacing
  • Wide operating temperature range: -40°C to 85°C
  • Compact 16-pin TSSOP packaging

With its combination of high-speed performance, low power consumption, and robust operating temperature range, the SN74AHCT374DGVR is an excellent choice for designers looking to implement efficient and reliable digital logic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2805 $50.4900
435+ $0.2302 $100.1370
675+ $0.2230 $150.5250
930+ $0.2158 $200.6940
1,200+ $0.2086 $250.3200
1,605+ $0.1870 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,708 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess