EN
  • EN
  • DE

SN74AHCT32N

Part No SN74AHCT32N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14DIP / OR Gate IC 4 Channel 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74AHCT32
Other Names SN74AHCT32NE4,SN74AHCT32NE4,2156-SN74AHCT32N,-SN74AHCT32NE4,-296-4732-5,-SN74AHCT32NE4R,-SN74AHCT32NR,-296-4732-5,TEXTISSN74AHCT32N,296-4732-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258057-SN74AHCT32N
Ultra Librarian 3D Model Ultra Librarian SN74AHCT32N CAD Model

Description

SN74AHCT32N: Quad 2-Input OR Gate from Texas Instruments

The SN74AHCT32N is a high-performance, four-circuit logic gate that combines the functions of the 74AHCT logic family with the output drive capabilities of bipolar transistors, all encapsulated within a 14-pin plastic DIP (Dual In-line Package) from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is specifically designed to operate as a Quad 2-Input OR gate, making it a fundamental component for a wide range of digital applications.

With its advanced silicon-gate CMOS technology, the SN74AHCT32N ensures low power consumption while maintaining high-speed operation. This technology also provides the benefit of an increased input impedance, which minimizes the loading effect on the input lines. The device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and thus it is widely used in interfacing applications between CMOS and TTL logic circuits.

The SN74AHCT32N features a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in high-speed digital circuits. Each gate performs the logical OR function, which means the output is high if at least one of the inputs is high. This makes the SN74AHCT32N an essential component for creating various logic-based solutions, such as control circuits, alarm systems, and signal multiplexing.

For design flexibility, the SN74AHCT32N supports a wide operating temperature range of -40°C to 85°C, making it suitable for industrial applications. Its robustness is further enhanced by the inclusion of input and output over-voltage protection, ensuring the device's reliability in the event of unexpected voltage spikes.

As a testament to Texas Instruments' commitment to environmental stewardship, the SN74AHCT32N is RoHS compliant, which means it does not contain hazardous substances such as lead, making it a more environmentally friendly choice for electronic designs.

In summary, the SN74AHCT32N from Texas Instruments is a versatile, high-speed Quad 2-Input OR gate that offers reliable performance for digital systems requiring TTL compatibility, low power consumption, and robust protection features. Its standard DIP package ensures ease of use in prototyping as well as in mass production environments.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5668 $51.0120
220+ $0.4651 $102.3220
335+ $0.4506 $150.9510
460+ $0.4360 $200.5600
595+ $0.4215 $250.7925
795+ $0.3779 $300.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess